OSC, AEC-Q200, 6.005284MHZ, 3.2 X 2.5MM; Frequency Nom:6.005284MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:XA Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
XTAL OSC XO 6.005284MHZ LVCMOS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 03AH3521 | XAH335006.005284K |
| Product Name | Osc, Aec-Q200, 6.005284Mhz, 3.2 X 2.5Mm; Frequency Nom Renesas | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS | |
| Frequency | 6.01 MHz | 6.01 MHz |
| Frequency Stability | 50 ppm | 50 ppm |