Renesas Electronics Corporation Interface Transceiver IC X96012V14IZ

Description
IC SENSOR CONDITION UNIV 14TSSOP Product overview: X96012V14IZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-X96012V14IZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SENSOR CONDITION UNIV 14TSSOP Product overview: X96012V14IZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-X96012V14IZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
752-X96012V14IZ
Interface Transceiver IC 752-X96012V14IZ
IC SENSOR CONDITION UNIV 14TSSOP Product overview: X96012V14IZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-X96012V14IZ can be used for catalog matching and distributor lookup.

IC SENSOR CONDITION UNIV 14TSSOP Product overview: X96012V14IZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-X96012V14IZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - X96012V14IZ-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
X96012V14IZ-ND
Sensor and Detector Interfaces X96012V14IZ-ND
IC SENSOR CONDITION UNIV 14TSSOP

IC SENSOR CONDITION UNIV 14TSSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - X96012V14IZ - 1281341-X96012V14IZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - X96012V14IZ
1281341-X96012V14IZ
Interface - Interface - Sensor and Detector Interfaces - X96012V14IZ 1281341-X96012V14IZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281341-X96012V14IZ Packaging: Tube Type: Sensor Conditioner Mounting Style: SMD Output Type: Voltage Input Type: Voltage Supply Current: 15mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: X96012 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281341-X96012V14IZ
Packaging: Tube
Type: Sensor Conditioner
Mounting Style: SMD
Output Type: Voltage
Input Type: Voltage
Supply Current: 15mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: X96012
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now
Sensor and Detector Interfaces - X96012V14IZ - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
X96012V14IZ
Sensor and Detector Interfaces X96012V14IZ
IC SENSOR CONDITION UNIV 14TSSOP

IC SENSOR CONDITION UNIV 14TSSOP

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - X96012V14IZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
X96012V14IZ
Interface - Sensor and Detector Interfaces X96012V14IZ
IC SENSOR CONDITION UNIV 14TSSOP

IC SENSOR CONDITION UNIV 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - X96012V14IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
X96012V14IZ
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces X96012V14IZ
UNIVERSAL SENSOR CONDITIONER

UNIVERSAL SENSOR CONDITIONER

Supplier's Site
Sensor and Detector Interfaces - X96012V14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
X96012V14IZ
Sensor and Detector Interfaces X96012V14IZ
IC SENSOR CONDITION UNIV 14TSSOP

IC SENSOR CONDITION UNIV 14TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - X96012V14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
X96012V14IZ
Sensor and Detector Interfaces X96012V14IZ
UNIVERSAL SENSOR CONDITIONER

UNIVERSAL SENSOR CONDITIONER

Buy Now
Sensor and Detector Interfaces - X96012V14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
X96012V14IZ
Sensor and Detector Interfaces X96012V14IZ
UNIVERSAL SENSOR CONDITIONER

UNIVERSAL SENSOR CONDITIONER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-X96012V14IZ X96012V14IZ-ND 1281341-X96012V14IZ X96012V14IZ X96012V14IZ X96012V14IZ X96012V14IZ
Product Name Interface Transceiver IC Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - X96012V14IZ Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface; Sensor Conditioner Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers