Renesas Electronics Corporation Sensor and Detector Interfaces X96012V14I

Description
IC CNTRLR UNIV MEM/DAC 14-TSSOP
Request a Quote Datasheet
Description
IC CNTRLR UNIV MEM/DAC 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - X96012V14I-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
X96012V14I-ND
Sensor and Detector Interfaces X96012V14I-ND
IC CNTRLR UNIV MEM/DAC 14-TSSOP

IC CNTRLR UNIV MEM/DAC 14-TSSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - X96012V14I - 1281340-X96012V14I - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - X96012V14I
1281340-X96012V14I
Interface - Interface - Sensor and Detector Interfaces - X96012V14I 1281340-X96012V14I
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281340-X96012V14I Packaging: Tube Type: Sensor Conditioner Mounting Style: SMD Output Type: Voltage Input Type: Voltage Supply Current: 15mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: X96012 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281340-X96012V14I
Packaging: Tube
Type: Sensor Conditioner
Mounting Style: SMD
Output Type: Voltage
Input Type: Voltage
Supply Current: 15mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: X96012
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - X96012V14I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
X96012V14I
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces X96012V14I
UNIVERSAL SENSOR CONDITIONER, 2-

UNIVERSAL SENSOR CONDITIONER, 2-

Supplier's Site
Interface - Sensor and Detector Interfaces - X96012V14I - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
X96012V14I
Interface - Sensor and Detector Interfaces X96012V14I
IC CNTRLR UNIV MEM/DAC 14-TSSOP

IC CNTRLR UNIV MEM/DAC 14-TSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - X96012V14I - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
X96012V14I
Sensor and Detector Interfaces X96012V14I
IC CNTRLR UNIV MEM/DAC 14-TSSOP

IC CNTRLR UNIV MEM/DAC 14-TSSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - X96012V14I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
X96012V14I
Sensor and Detector Interfaces X96012V14I
IC CNTRLR UNIV MEM/DAC 14-TSSOP

IC CNTRLR UNIV MEM/DAC 14-TSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - X96012V14I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
X96012V14I
Sensor and Detector Interfaces X96012V14I
UNIVERSAL SENSOR CONDITIONER, 2-

UNIVERSAL SENSOR CONDITIONER, 2-

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number X96012V14I-ND 1281340-X96012V14I X96012V14I X96012V14I X96012V14I X96012V14I
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - X96012V14I Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Sensor Interface Sensor Interface; Sensor Conditioner Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3209-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details