Renesas Electronics Corporation Sensor and Detector Interfaces X96010V14IZ

Description
IC SENSOR CONDITIONER 14-TSSOP
Request a Quote Datasheet
Description
IC SENSOR CONDITIONER 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - X96010V14IZ-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
X96010V14IZ-ND
Sensor and Detector Interfaces X96010V14IZ-ND
IC SENSOR CONDITIONER 14-TSSOP

IC SENSOR CONDITIONER 14-TSSOP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - X96010V14IZ - 1281339-X96010V14IZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - X96010V14IZ
1281339-X96010V14IZ
Interface - Interface - Sensor and Detector Interfaces - X96010V14IZ 1281339-X96010V14IZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281339-X96010V14IZ Packaging: Tube Type: Sensor Conditioner Mounting Style: SMD Output Type: Voltage Input Type: Voltage Supply Current: 15mA Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: X96010 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281339-X96010V14IZ
Packaging: Tube
Type: Sensor Conditioner
Mounting Style: SMD
Output Type: Voltage
Input Type: Voltage
Supply Current: 15mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: X96010
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
TSSOP Interface Transceiver IC
752-X96010V14IZ
TSSOP Interface Transceiver IC 752-X96010V14IZ
IC SENSOR CONDITIONER 14-TSSOP Product overview: X96010V14IZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-X96010V14IZ can be used for catalog matching and distributor lookup.

IC SENSOR CONDITIONER 14-TSSOP Product overview: X96010V14IZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-X96010V14IZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - X96010V14IZ - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
X96010V14IZ
Sensor and Detector Interfaces X96010V14IZ
IC SENSOR CONDITIONER 14-TSSOP

IC SENSOR CONDITIONER 14-TSSOP

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - X96010V14IZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
X96010V14IZ
Interface - Sensor and Detector Interfaces X96010V14IZ
IC SENSOR CONDITIONER 14-TSSOP

IC SENSOR CONDITIONER 14-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - X96010V14IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
X96010V14IZ
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces X96010V14IZ
IC SENSOR CONDITIONER 14-TSSOP

IC SENSOR CONDITIONER 14-TSSOP

Supplier's Site
Sensor and Detector Interfaces - X96010V14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
X96010V14IZ
Sensor and Detector Interfaces X96010V14IZ
IC SENSOR CONDITIONER 14-TSSOP

IC SENSOR CONDITIONER 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number X96010V14IZ-ND 1281339-X96010V14IZ 752-X96010V14IZ X96010V14IZ X96010V14IZ X96010V14IZ X96010V14IZ
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - X96010V14IZ TSSOP Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface; Sensor Conditioner Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details