Renesas Electronics Corporation RF Power Controller ICs - X9470V24I X9470V24I

Description
Manufacturer: Intersil Win Source Part Number: 799508-X9470V24I Package: 24-TSSOP (0.173", 4.40mm Width) RF Type: CDMA, GSM, EDGE Part Status: Obsolete(EOL) Family Name: X9470 Categories: RF/IF and RFID Manufacturer Package: 24-TSSOP-EP Alternative Parts (Cross-Reference): X9470V24IZ; X96011V14IZ; X96010V14I; X96012V14IZ; Introduction Date: March 20, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 62
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799508-X9470V24I Package: 24-TSSOP (0.173", 4.40mm Width) RF Type: CDMA, GSM, EDGE Part Status: Obsolete(EOL) Family Name: X9470 Categories: RF/IF and RFID Manufacturer Package: 24-TSSOP-EP Alternative Parts (Cross-Reference): X9470V24IZ; X96011V14IZ; X96010V14I; X96012V14IZ; Introduction Date: March 20, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - X9470V24I - 799508-X9470V24I - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - X9470V24I
799508-X9470V24I
RF Power Controller ICs - X9470V24I 799508-X9470V24I
Manufacturer: Intersil Win Source Part Number: 799508-X9470V24I Package: 24-TSSOP (0.173", 4.40mm Width) RF Type: CDMA, GSM, EDGE Part Status: Obsolete(EOL) Family Name: X9470 Categories: RF/IF and RFID Manufacturer Package: 24-TSSOP-EP Alternative Parts (Cross-Reference): X9470V24IZ; X96011V14IZ; X96010V14I; X96012V14IZ; Introduction Date: March 20, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 62

Manufacturer: Intersil
Win Source Part Number: 799508-X9470V24I
Package: 24-TSSOP (0.173", 4.40mm Width)
RF Type: CDMA, GSM, EDGE
Part Status: Obsolete(EOL)
Family Name: X9470
Categories: RF/IF and RFID
Manufacturer Package: 24-TSSOP-EP
Alternative Parts (Cross-Reference): X9470V24IZ; X96011V14IZ; X96010V14I; X96012V14IZ;
Introduction Date: March 20, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 62

Buy Now Datasheet
RF Power Controller ICs - X9470V24I-ND - DigiKey
Thief River Falls, MN, United States
RF Power Controller ICs
X9470V24I-ND
RF Power Controller ICs X9470V24I-ND
RF Power Controller IC CDMA, GSM, EDGE 24-TSSOP

RF Power Controller IC CDMA, GSM, EDGE 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Interfaces IC Interfaces
Product Number 799508-X9470V24I X9470V24I-ND
Product Name RF Power Controller ICs - X9470V24I RF Power Controller ICs
Package Type SSOP TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - SI3200-FS - 894445-SI3200-FS - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details