Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9420WV14I-2.7

Description
Win Source Part Number: 1193446-X9420WV14I-2 .7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): X9420WV14I2.7; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLX9420WV14I-2.7 ,2156-X9420WV14I-2.7 -IL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1193446-X9420WV14I-2 .7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): X9420WV14I2.7; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLX9420WV14I-2.7 ,2156-X9420WV14I-2.7 -IL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1193446-X9420WV14I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1193446-X9420WV14I-2.7
Win Source Part Number: 1193446-X9420WV14I-2 .7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Voltage - Supply: ±2.7V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): X9420WV14I2.7; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: HARISLX9420WV14I-2.7 ,2156-X9420WV14I-2.7 -IL Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1193446-X9420WV14I-2.7
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Voltage - Supply: ±2.7V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): X9420WV14I2.7;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLX9420WV14I-2.7,2156-X9420WV14I-2.7-IL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Digital Potentiometer
717-X9420WV14I-2.7
Digital Potentiometer 717-X9420WV14I-2.7
DIGIPOT, 64 POSITIONS Product overview: X9420WV14I-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WV14I-2.7 can be used for catalog matching and distributor lookup.

DIGIPOT, 64 POSITIONS Product overview: X9420WV14I-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WV14I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9420WV14I-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9420WV14I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9420WV14I-2.7
DIGIPOT, 64 POSITIONS

DIGIPOT, 64 POSITIONS

Supplier's Site
Digital Potentiometers - X9420WV14I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9420WV14I-2.7
Digital Potentiometers X9420WV14I-2.7
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9420WV14I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9420WV14I-2.7
Digital Potentiometers X9420WV14I-2.7
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9420WV14I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9420WV14I-2.7
Data Acquisition - Digital Potentiometers X9420WV14I-2.7
IC DGTL POT 10KOHM 64TAP 14TSSOP

IC DGTL POT 10KOHM 64TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1193446-X9420WV14I-2.7 717-X9420WV14I-2.7 X9420WV14I-2.7 X9420WV14I-2.7 X9420WV14I-2.7
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details