Renesas Electronics Corporation 10KOHM Digital Potentiometer X9420WS16-2.7

Description
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC Product overview: X9420WS16-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WS16-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC Product overview: X9420WS16-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WS16-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM Digital Potentiometer - 717-X9420WS16-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9420WS16-2.7
10KOHM Digital Potentiometer 717-X9420WS16-2.7
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC Product overview: X9420WS16-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WS16-2.7 can be used for catalog matching and distributor lookup.

Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 16SOIC Product overview: X9420WS16-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WS16-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9420WS16-2.7
1281309-X9420WS16-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9420WS16-2.7 1281309-X9420WS16-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281309-X9420WS16-2. 7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: X9420 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): ±2.7V ~ 5.5V Taps per POT: 64 Resistance - Wiper (Ohms): 150

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281309-X9420WS16-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: X9420
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±2.7V ~ 5.5V
Taps per POT: 64
Resistance - Wiper (Ohms): 150

Buy Now
Data Acquisition - Digital Potentiometers - X9420WS16-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9420WS16-2.7
Data Acquisition - Digital Potentiometers X9420WS16-2.7
IC DGTL POT 10KOHM 64TAP 16SOIC

IC DGTL POT 10KOHM 64TAP 16SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9420WS16-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9420WS16-2.7
Digital Potentiometers X9420WS16-2.7
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9420WS16-2.7 1281309-X9420WS16-2.7 X9420WS16-2.7 X9420WS16-2.7
Product Name 10KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9420WS16-2.7 Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage ? to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details