The X9258US24IZT2 is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independently controlled potentiometers integrated into a single CMOS package. Each potentiometer offers 256 taps with a resolution of 0.4%, making it suitable for precise control applications. The device operates via a 2-wire serial interface, allowing for easy integration into various systems. It has a typical wiper resistance of 40Ω at a supply voltage of 5V and supports a wide supply voltage range from 2.7V to 5.5V for VCC and V+ and -2.7V to -5.5V for V-. The X9258US24IZT2 includes four non-volatile data registers for storing wiper positions, ensuring data retention for up to 100 years. It is designed for low power consumption, with a maximum standby current of less than 5µA. The device is available in a 24-lead SOIC package and is RoHS compliant. This product is ideal for applications requiring reliable and adjustable resistance in control and signal processing tasks.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9258US24IZT2-ND | X9258US24IZT2 | X9258US24IZT2 | X9258US24IZT2 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 5 volts |