Manufacturer: Intersil Corporation
Win Source Part Number: 1281158-X9252US24IZ-
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Digital Potentiometer, 4 Func, 50000ohm, 2-wire Serial Control Interface, 256 Positions, CMOS, PDSO24
DIGIPOT, 4 FUNC, 256 PSTN Product overview: X9252US24IZ-2.7 from Xicor-Division of Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252US24IZ-2.7 can be used for catalog matching and distributor lookup.
DIGIPOT, 4 FUNC, 256 PSTN
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps Interface 24-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1281158-X9252US24IZ-2.7 | X9252US24IZ-2.7 | 717-X9252US24IZ-2.7 | X9252US24IZ-2.7 | X9252US24IZ-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9252US24IZ-2.7 | Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Potentiometer Type | Digital Potentiometer | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS |