Renesas Electronics Corporation Digital Potentiometers X9241AYVT2

Description
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Datasheet
Description
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9241AYVT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9241AYVT2
Digital Potentiometers X9241AYVT2
Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Digital Potentiometer 2k Ohm 4 Circuit 64 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9241AYVT2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9241AYVT2
Data Acquisition - Digital Potentiometers X9241AYVT2
IC DGTL POT 2KOHM 64TAP 20TSSOP

IC DGTL POT 2KOHM 64TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9241AYVT2 X9241AYVT2
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details