Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSIT1 X9221AWSIT1

Description
Manufacturer: Intersil Win Source Part Number: 799435-X9221AWSIT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9221 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10; Introduction Date: July 16, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799435-X9221AWSIT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9221 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10; Introduction Date: July 16, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSIT1
799435-X9221AWSIT1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSIT1 799435-X9221AWSIT1
Manufacturer: Intersil Win Source Part Number: 799435-X9221AWSIT1 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 64 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 40 Part Status: Obsolete(EOL) Family Name: X9221 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10; Introduction Date: July 16, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799435-X9221AWSIT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Part Status: Obsolete(EOL)
Family Name: X9221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CAT5221JI-10-TE13; CAT5221WI-10-T2; CAT5221WI-10-TE13; CAT5221WI-10;
Introduction Date: July 16, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 10kOhm SOIC Digital Potentiometer - 717-X9221AWSIT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10kOhm SOIC Digital Potentiometer
717-X9221AWSIT1
Dual 10kOhm SOIC Digital Potentiometer 717-X9221AWSIT1
IC XDCP DUAL 10K 2-WIRE 20-SOIC / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 20-Pin SOIC T/R Product overview: X9221AWSIT1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 10kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSIT1 can be used for catalog matching and distributor lookup.

IC XDCP DUAL 10K 2-WIRE 20-SOIC / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 20-Pin SOIC T/R Product overview: X9221AWSIT1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 10kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9221AWSIT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X9221AWSIT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9221AWSIT1
Digital Potentiometers X9221AWSIT1
Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Digital Potentiometer 10k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9221AWSIT1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9221AWSIT1
Data Acquisition - Digital Potentiometers X9221AWSIT1
IC DGTL POT 10KOHM 64TAP 20SOIC

IC DGTL POT 10KOHM 64TAP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 799435-X9221AWSIT1 717-X9221AWSIT1 X9221AWSIT1 X9221AWSIT1
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9221AWSIT1 Dual 10kOhm SOIC Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details