Renesas Electronics Corporation Supervisors X5328PZ-2.7

Description
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Description
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The X5328PZ-2.7 from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, supply voltage supervision, and a 32Kbit SPI EEPROM in a single package. It features low VCC detection circuitry that asserts a reset signal when the supply voltage falls below a specified threshold, ensuring system stability. The device supports five standard reset threshold voltages, which can be reprogrammed for custom applications. With a maximum standby current of less than 1µA and an active current of under 400µA during read operations, the X5328PZ-2.7 is designed for low power consumption, contributing to longer battery life. The EEPROM includes built-in write protection and can be programmed in-circuit, with a typical write cycle time of 5ms. It operates within a supply voltage range of 2.7V to 5.5V and is available in an 8-lead SOIC package, compliant with RoHS standards. This product is suitable for applications requiring reliable voltage supervision and memory protection.

Datasheet Summary
Powered by GS/AI

The X5328PZ-2.7 from Quarktwin Technology Ltd. is a CPU supervisor that integrates power-on reset control, supply voltage supervision, and a 32Kbit SPI EEPROM in a single package. It features low VCC detection circuitry that asserts a reset signal when the supply voltage falls below a specified threshold, ensuring system stability. The device supports five standard reset threshold voltages, which can be reprogrammed for custom applications. With a maximum standby current of less than 1µA and an active current of under 400µA during read operations, the X5328PZ-2.7 is designed for low power consumption, contributing to longer battery life. The EEPROM includes built-in write protection and can be programmed in-circuit, with a typical write cycle time of 5ms. It operates within a supply voltage range of 2.7V to 5.5V and is available in an 8-lead SOIC package, compliant with RoHS standards. This product is suitable for applications requiring reliable voltage supervision and memory protection.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X5328PZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5328PZ-2.7
Supervisors X5328PZ-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number X5328PZ-2.7
Product Name Supervisors
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details