Manufacturer: Intersil
Win Source Part Number: 1118167-X5045PI-2.7A
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.92V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
1-CHANNEL POWER SUPPLY MANAGEMENT CKT, PDIP8, PLASTIC, DIP-8 Product overview: X5045PI-2.7A from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, DIP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5045PI-2.7A can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8DIP
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1118167-X5045PI-2.7A | 691-X5045PI-2.7A | X5045PI-2.7A | X5045PI-2.7A |
| Product Name | PMIC - PMIC - Supervisors - X5045PI-2.7A | DIP Voltage Supervisor IC | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | ||
| Output Options | Open Drain; Inverting; Active High | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | DIP; PDIP; 8-PDIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Threshold | 2.92 volts | 2.92 volts |