Renesas Electronics Corporation Supervisors X5045PI-2.7

Description
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - X5045PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
X5045PI-2.7-ND
Supervisors X5045PI-2.7-ND
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Supervisors - X5045PI-2.7 - 1118166-X5045PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5045PI-2.7
1118166-X5045PI-2.7
PMIC - PMIC - Supervisors - X5045PI-2.7 1118166-X5045PI-2.7
Manufacturer: Intersil Win Source Part Number: 1118166-X5045PI-2.7 Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.62V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Consumer Electronics, Audio, Power Management

Manufacturer: Intersil
Win Source Part Number: 1118166-X5045PI-2.7
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.62V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Consumer Electronics, Audio, Power Management

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-X5045PI-2.7
Voltage Supervisor IC 691-X5045PI-2.7
IC SUPERVISOR 1 CHANNEL 8DIP Product overview: X5045PI-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5045PI-2.7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8DIP Product overview: X5045PI-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X5045PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - X5045PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5045PI-2.7
Supervisors X5045PI-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now Datasheet
Supervisors - X5045PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5045PI-2.7
Supervisors X5045PI-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Supervisor Open Drain or Open Collector 1 Channel 8-PDIP

Buy Now
PMIC - Supervisors - X5045PI-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5045PI-2.7
PMIC - Supervisors X5045PI-2.7
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X5045PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X5045PI-2.7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X5045PI-2.7
IC SUPERVISOR 1 CHANNEL 8DIP

IC SUPERVISOR 1 CHANNEL 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X5045PI-2.7-ND 1118166-X5045PI-2.7 691-X5045PI-2.7 X5045PI-2.7 X5045PI-2.7 X5045PI-2.7
Product Name Supervisors PMIC - PMIC - Supervisors - X5045PI-2.7 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active High Open Drain; Inverting; Active High Open Drain Open Drain; Open Drain or Open Collector
Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921241 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details