Renesas Electronics Corporation PMIC - PMIC - Supervisors - X5043V14IZ X5043V14IZ

Description
Manufacturer: Intersil Win Source Part Number: 799403-X5043V14IZ Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5043 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X5043V14I; X5043M8IZ; X5043S8I; X5043PIZ; Introduction Date: March 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799403-X5043V14IZ Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5043 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X5043V14I; X5043M8IZ; X5043S8I; X5043PIZ; Introduction Date: March 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X5043V14IZ - 799403-X5043V14IZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X5043V14IZ
799403-X5043V14IZ
PMIC - PMIC - Supervisors - X5043V14IZ 799403-X5043V14IZ
Manufacturer: Intersil Win Source Part Number: 799403-X5043V14IZ Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Family Name: X5043 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X5043V14I; X5043M8IZ; X5043S8I; X5043PIZ; Introduction Date: March 06, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799403-X5043V14IZ
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.38V
Family Name: X5043
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): X5043V14I; X5043M8IZ; X5043S8I; X5043PIZ;
Introduction Date: March 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Supervisors - X5043V14IZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X5043V14IZ
PMIC - Supervisors X5043V14IZ
IC SUPERVISOR 1 CHANNEL 14TSSOP

IC SUPERVISOR 1 CHANNEL 14TSSOP

Supplier's Site Datasheet
Supervisors - X5043V14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X5043V14IZ
Supervisors X5043V14IZ
Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799403-X5043V14IZ X5043V14IZ X5043V14IZ
Product Name PMIC - PMIC - Supervisors - X5043V14IZ PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060266 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details