The X5001V8I-2.7A from Quarktwin Technology Ltd. is a multi-functional supervisor device that integrates power-on reset, watchdog timer, and supply voltage supervision into a single package. It operates within a voltage range of 2.7V to 5.5V and features five standard reset threshold voltages, which can be adjusted for custom applications. The watchdog timer offers selectable nonvolatile intervals of 0.2, 0.6, or 1.4 seconds, ensuring system reliability during failures. The device consumes low power, with a maximum standby current of less than 50µA when the watchdog is active and less than 1µA when it is off. It is available in an 8-lead TSSOP package and is rated for operation in temperatures from -40°C to 85°C. The product is designed for high reliability, with a minimum endurance of 100,000 write cycles and data retention of up to 100 years.
IC SUPERVISOR 1 CHANNEL 8TSSOP
Supervisor 1 Channel 8-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X5001V8I-2.7A | X5001V8I-2.7A |
| Product Name | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 |