Manufacturer: Intersil
Win Source Part Number: 136904-X4C105V20
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.875V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 75
IC SUPERVISOR NOVRAM/EE 20-TSSOP Product overview: X4C105V20 from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4C105V20 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 20-TSSOP
IC SUPERVISOR 1 CHANNEL 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 136904-X4C105V20 | 691-X4C105V20 | X4C105V20 | X4C105V20 |
| Product Name | PMIC - PMIC - Supervisors - X4C105V20 | TSSOP Voltage Supervisor IC | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 |