Renesas Electronics Corporation Voltage Supervisor IC X4325S8-2.7

Description
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - X4325S8-2.7 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 1 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-X4325S8-2.7
Voltage Supervisor IC 691-X4325S8-2.7
IC SUPERVISOR 1 CHANNEL 8SO Product overview: X4325S8-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4325S8-2.7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SO Product overview: X4325S8-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4325S8-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - X4325S8-2.7 - 812442-X4325S8-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X4325S8-2.7
812442-X4325S8-2.7
PMIC - PMIC - Supervisors - X4325S8-2.7 812442-X4325S8-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812442-X4325S8-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High Part Status: Obsolete (End Of Life) Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.62V Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: X4325

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812442-X4325S8-2.7
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.62V
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Part Number Series: X4325

Buy Now
Supervisors - X4325S8-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4325S8-2.7
Supervisors X4325S8-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X4325S8-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X4325S8-2.7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X4325S8-2.7
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
PMIC - Supervisors - X4325S8-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4325S8-2.7
PMIC - Supervisors X4325S8-2.7
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X4325S8-2.7 691-X4325S8-2.7 812442-X4325S8-2.7 X4325S8-2.7 X4325S8-2.7 X4325S8-2.7
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - X4325S8-2.7 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Type SOIC; SOIC8 Bulk SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details