Renesas Electronics Corporation PMIC - PMIC - Supervisors - X4323V8-2.7A X4323V8-2.7A

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280989-X4323V8-2.7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.92V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: X4323 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280989-X4323V8-2.7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.92V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: X4323 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X4323V8-2.7A - 1280989-X4323V8-2.7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X4323V8-2.7A
1280989-X4323V8-2.7A
PMIC - PMIC - Supervisors - X4323V8-2.7A 1280989-X4323V8-2.7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280989-X4323V8-2.7A Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.92V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: X4323 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280989-X4323V8-2.7A
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.92V
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: X4323
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Supervisors - X4323V8-2.7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4323V8-2.7A
PMIC - Supervisors X4323V8-2.7A
IC SUPERVISOR 1 CHANNEL 8TSSOP

IC SUPERVISOR 1 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - X4323V8-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4323V8-2.7A
Supervisors X4323V8-2.7A
Supervisor 1 Channel 8-TSSOP

Supervisor 1 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1280989-X4323V8-2.7A X4323V8-2.7A X4323V8-2.7A
Product Name PMIC - PMIC - Supervisors - X4323V8-2.7A PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details