Renesas Electronics Corporation Voltage Supervisor IC X4283S8I-2.7

Description
IC SUPERVISOR 1 CHANNEL 8SO Product overview: X4283S8I-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4283S8I-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL 8SO Product overview: X4283S8I-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4283S8I-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-X4283S8I-2.7
Voltage Supervisor IC 691-X4283S8I-2.7
IC SUPERVISOR 1 CHANNEL 8SO Product overview: X4283S8I-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4283S8I-2.7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SO Product overview: X4283S8I-2.7 from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4283S8I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - X4283S8I-2.7 - 1280985-X4283S8I-2.7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X4283S8I-2.7
1280985-X4283S8I-2.7
PMIC - PMIC - Supervisors - X4283S8I-2.7 1280985-X4283S8I-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280985-X4283S8I-2.7 Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100ms Minimum Voltage - Threshold: 2.62V Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: X4283 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280985-X4283S8I-2.7
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100ms Minimum
Voltage - Threshold: 2.62V
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: X4283
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - X4283S8I-2.7-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
X4283S8I-2.7-ND
Supervisors X4283S8I-2.7-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - X4283S8I-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
X4283S8I-2.7
Integrated Circuits (ICs) - PMIC - Supervisors X4283S8I-2.7
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Supervisors - X4283S8I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4283S8I-2.7
Supervisors X4283S8I-2.7
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - X4283S8I-2.7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4283S8I-2.7
PMIC - Supervisors X4283S8I-2.7
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-X4283S8I-2.7 1280985-X4283S8I-2.7 X4283S8I-2.7-ND X4283S8I-2.7 X4283S8I-2.7 X4283S8I-2.7
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - X4283S8I-2.7 Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type Tube SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Threshold 2.62 volts 2.62 volts 2.62 volts 2.62 volts 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details