The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 1118135-X4043S8Z-4.5
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: X4043S8Z-4.5A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X4043S8Z-4.5A can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits CPU SUP/WDT 4K I2C EES LO 5V+/-10% 4
IC SUPERVISOR 1 CHANNEL 8SOIC
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | X4043S8Z-4.5A | X4043S8Z-4.5A-ND | 1118135-X4043S8Z-4.5A | 691-X4043S8Z-4.5A | X4043S8Z-4.5A | X4043S8Z-4.5A | X4043S8Z-4.5A | X4043S8Z-4.5A |
| Product Name | CPU Supervisor with 4kbit EEPROM | Supervisors | PMIC - PMIC - Supervisors - X4043S8Z-4.5A | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Output Options | Active Low | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | MSOP; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tube | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.7 to 5.5 volts | |||||||
| Features | Manual Reset |