Renesas Electronics Corporation CPU Supervisor with 4kbit EEPROM X4043M8IZ-2.7A

Description
The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr
Datasheet
Description
The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPU Supervisor with 4kbit EEPROM - X4043M8IZ-2.7A - Renesas Electronics Corporation
Milpitas, CA, USA
CPU Supervisor with 4kbit EEPROM
X4043M8IZ-2.7A
CPU Supervisor with 4kbit EEPROM X4043M8IZ-2.7A
The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decorati on: overline"RESET/span/ RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decorati on: overline"RESET/span/ RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decorati on: overline"RESET/span/ RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr

The X4043/45 combines four popular functions, Power-on Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to the device activates the power-on reset circuit which holds span style="text-decoration: overline"RESET/span/RESET active for a period of time. This allows the power supply and oscillator to stabilize before the processor can execute code.brbr The Watchdog Timer provides an independent protection mechanism for microcontrollers. When the microcontroller fails to restart a timer within a selectable time out interval, the device activates the span style="text-decoration: overline"RESET/span/RESET signal. The user selects the interval from three preset values. Once selected, the interval does not change, even after cycling the power.brbr The device's low VsubCC/sub detection circuitry protects the user's system from low voltage conditions, resetting the system when VsubCC/sub falls below the minimum VsubCC/sub trip point. span style="text-decoration: overline"RESET/span/RESET is asserted until VsubCC/sub returns to proper operating level and stabilizes. Five industry standard VTRIP thresholds are available, however, Intersil's unique circuits allow the threshold to be reprogrammed to meet custom requirements or to fine-tune the threshold for applications requiring higher precision.brbr The memory portion of the device is a CMOS Serial EEPROM array with Intersil's block lock protection. The array is internally organized as x 8. The device features an 2-wire interface and software protocol allowing operation on an Isup2/supC bus.brbr

Supplier's Site Datasheet
Supervisors - X4043M8IZ-2.7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X4043M8IZ-2.7A
Supervisors X4043M8IZ-2.7A
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Supervisor Open Drain or Open Collector 1 Channel 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
X4043M8IZ-2.7A
Supervisory Circuits X4043M8IZ-2.7A
Supervisory Circuits CPU SUP/WDT 4K I2C EES LO 2 7-3 6V IND

Supervisory Circuits CPU SUP/WDT 4K I2C EES LO 2 7-3 6V IND

Buy Now Datasheet
PMIC - Supervisors - X4043M8IZ-2.7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X4043M8IZ-2.7A
PMIC - Supervisors X4043M8IZ-2.7A
IC SUPERVISOR 1 CHANNEL 8MSOP

IC SUPERVISOR 1 CHANNEL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X4043M8IZ-2.7A X4043M8IZ-2.7A X4043M8IZ-2.7A X4043M8IZ-2.7A
Product Name CPU Supervisor with 4kbit EEPROM Supervisors Supervisory Circuits PMIC - Supervisors
Output Options Active Low Open Drain Open Drain; Open Drain or Open Collector
Type MSOP; SOIC SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2018SN-E1TRG4 - 1154015-BQ2018SN-E1TRG4 - Win Source Electronics
Specs
Output Options Inverting
View Details
2 suppliers