Renesas Electronics Corporation Dual Voltage Supervisor IC X40421V14-C

Description
IC SUPERVISOR 2 CHANNEL 14TSSOP Product overview: X40421V14-C from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421V14-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2 CHANNEL 14TSSOP Product overview: X40421V14-C from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421V14-C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Voltage Supervisor IC
691-X40421V14-C
Dual Voltage Supervisor IC 691-X40421V14-C
IC SUPERVISOR 2 CHANNEL 14TSSOP Product overview: X40421V14-C from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421V14-C can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 14TSSOP Product overview: X40421V14-C from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421V14-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1105073-X40421V14-C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1105073-X40421V14-C
Integrated Circuits (ICs) - PMIC - Supervisors 1105073-X40421V14-C
Win Source Part Number: 1105073-X40421V14-C Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V, 2.9V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): X40421V14-CX40421V14 C; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: 2156-X40421V14-C-IL, HARISLX40421V14-C Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105073-X40421V14-C
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.6V, 2.9V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): X40421V14-CX40421V14C;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: 2156-X40421V14-C-IL,HARISLX40421V14-C
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - Supervisors - X40421V14-C - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40421V14-C
PMIC - Supervisors X40421V14-C
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site Datasheet
Supervisors - X40421V14-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40421V14-C
Supervisors X40421V14-C
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Buy Now Datasheet
Supervisors - X40421V14-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40421V14-C
Supervisors X40421V14-C
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X40421V14-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X40421V14-C
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40421V14-C
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-X40421V14-C 1105073-X40421V14-C X40421V14-C X40421V14-C X40421V14-C
Product Name Dual Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2; 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922232 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details