Renesas Electronics Corporation PMIC - PMIC - Supervisors - X40421S14IZ-A X40421S14IZ-A

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015826-X40421S14IZ- A Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Reset: Active Low Number of Pins: 14 Number of Voltages Monitored: 2 Watchdog Timer: Yes Categories: PMIC - Supervisors Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Supply Current: 3 mA Threshold Voltage: 4.6 V
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015826-X40421S14IZ- A Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Reset: Active Low Number of Pins: 14 Number of Voltages Monitored: 2 Watchdog Timer: Yes Categories: PMIC - Supervisors Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Supply Current: 3 mA Threshold Voltage: 4.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X40421S14IZ-A - 1015826-X40421S14IZ-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40421S14IZ-A
1015826-X40421S14IZ-A
PMIC - PMIC - Supervisors - X40421S14IZ-A 1015826-X40421S14IZ-A
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015826-X40421S14IZ- A Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Reset: Active Low Number of Pins: 14 Number of Voltages Monitored: 2 Watchdog Timer: Yes Categories: PMIC - Supervisors Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Supply Current: 3 mA Threshold Voltage: 4.6 V

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015826-X40421S14IZ-A
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Reset: Active Low
Number of Pins: 14
Number of Voltages Monitored: 2
Watchdog Timer: Yes
Categories: PMIC - Supervisors
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Supply Current: 3 mA
Threshold Voltage: 4.6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1015826-X40421S14IZ-A
Product Name PMIC - PMIC - Supervisors - X40421S14IZ-A
Number of Supplies 2; 2
Features Watchdog Timer
Output Options Inverting; Active Low
Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details