IC SUPERVISOR 2 CHANNEL 14SOIC Product overview: X40421S14-C from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40421S14-C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1209539-X40421S14-C
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.6V, 2.9V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): X40421S14C;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: HARISLX40421S14-C,21
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Supervisor/Reset IC
Supervisor Open Drain or Open Collector 2 Channel 14-SOIC
Supervisor Open Drain or Open Collector 2 Channel 14-SOIC
IC SUPERVISOR 2 CHANNEL 14SOIC
IC SUPERVISOR 2 CHANNEL 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-X40421S14-C | 1209539-X40421S14-C | X40421S14-C | X40421S14-C | X40421S14-C | X40421S14-C |
| Product Name | Dual Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 2 | 2; 2 | 2; 2 |