Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40420V14-A

Description
IC SUPERVISOR 2 CHANNEL 14TSSOP
Description
IC SUPERVISOR 2 CHANNEL 14TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X40420V14-A from Quarktwin Technology Ltd. is a dual voltage supervisor designed for monitoring voltages from 5V to 1.6V. It features integrated power-on reset control, a watchdog timer, and a battery switch backup function, allowing it to maintain system operation during power failures. The device can monitor two voltage levels and has adjustable reset thresholds, with three standard settings available. It supports a low power CMOS design, with typical standby currents of 25µA with the watchdog active and 1µA in backup mode. The X40420V14-A includes 4kbits of EEPROM with a self-timed write cycle and built-in write protection. It operates over a supply voltage range of 2.7V to 5.5V and communicates via a 400kHz 2-wire interface. The device is packaged in a 14-lead TSSOP format, making it suitable for applications in communications equipment, industrial systems, and computer systems. Its features contribute to reduced system costs and increased reliability, making it a viable option for engineers looking for a compact and efficient voltage supervisor.

Datasheet Summary
Powered by GS/AI

The X40420V14-A from Quarktwin Technology Ltd. is a dual voltage supervisor designed for monitoring voltages from 5V to 1.6V. It features integrated power-on reset control, a watchdog timer, and a battery switch backup function, allowing it to maintain system operation during power failures. The device can monitor two voltage levels and has adjustable reset thresholds, with three standard settings available. It supports a low power CMOS design, with typical standby currents of 25µA with the watchdog active and 1µA in backup mode. The X40420V14-A includes 4kbits of EEPROM with a self-timed write cycle and built-in write protection. It operates over a supply voltage range of 2.7V to 5.5V and communicates via a 400kHz 2-wire interface. The device is packaged in a 14-lead TSSOP format, making it suitable for applications in communications equipment, industrial systems, and computer systems. Its features contribute to reduced system costs and increased reliability, making it a viable option for engineers looking for a compact and efficient voltage supervisor.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X40420V14-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X40420V14-A
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40420V14-A
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site
Supervisors - X40420V14-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40420V14-A
Supervisors X40420V14-A
Supervisor Open Drain, Open Drain 2 Channel 14-TSSOP

Supervisor Open Drain, Open Drain 2 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X40420V14-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40420V14-A
PMIC - Supervisors X40420V14-A
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40420V14-A X40420V14-A X40420V14-A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Type SSOP; TSSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details