Renesas Electronics Corporation PMIC - PMIC - Supervisors - X40021V14-A X40021V14-A

Description
Manufacturer: Intersil Win Source Part Number: 799389-X40021V14-A Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.9V, 4.6V Family Name: X40021 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X40021S14Z-A; X40021S14-AT1; X40021S14-A; X40021V14-AT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799389-X40021V14-A Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.9V, 4.6V Family Name: X40021 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X40021S14Z-A; X40021S14-AT1; X40021S14-A; X40021V14-AT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X40021V14-A - 799389-X40021V14-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40021V14-A
799389-X40021V14-A
PMIC - PMIC - Supervisors - X40021V14-A 799389-X40021V14-A
Manufacturer: Intersil Win Source Part Number: 799389-X40021V14-A Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.9V, 4.6V Family Name: X40021 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): X40021S14Z-A; X40021S14-AT1; X40021S14-A; X40021V14-AT1; Introduction Date: July 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799389-X40021V14-A
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.9V, 4.6V
Family Name: X40021
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): X40021S14Z-A; X40021S14-AT1; X40021S14-A; X40021V14-AT1;
Introduction Date: July 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 4.6V 2.9V TSSOP Voltage Supervisor IC
691-X40021V14-A
Dual 4.6V 2.9V TSSOP Voltage Supervisor IC 691-X40021V14-A
IC VOLTAGE MONITOR DUAL 14-TSSOP / Processor Supervisor 4.6V/2.9V 2 Active Low 14-Pin TSSOP Product overview: X40021V14-A from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.6V, 2.9V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 4.6V, 2.9V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40021V14-A can be used for catalog matching and distributor lookup.

IC VOLTAGE MONITOR DUAL 14-TSSOP / Processor Supervisor 4.6V/2.9V 2 Active Low 14-Pin TSSOP Product overview: X40021V14-A from Intersil is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.6V, 2.9V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 4.6V, 2.9V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40021V14-A can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - X40021V14-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40021V14-A
Supervisors X40021V14-A
Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 14-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X40021V14-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40021V14-A
PMIC - Supervisors X40021V14-A
IC SUPERVISOR 2 CHANNEL 14TSSOP

IC SUPERVISOR 2 CHANNEL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799389-X40021V14-A 691-X40021V14-A X40021V14-A X40021V14-A
Product Name PMIC - PMIC - Supervisors - X40021V14-A Dual 4.6V 2.9V TSSOP Voltage Supervisor IC Supervisors PMIC - Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details