Renesas Electronics Corporation 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256SIZ-12

Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Datasheet
Description
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM - X28HC256SIZ-12 - Renesas Electronics Corporation
Milpitas, CA, USA
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM
X28HC256SIZ-12
256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM X28HC256SIZ-12
The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory. The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decorati on: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down. Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

The X28HC256 is a second generation high performance CMOS 32k x 8 EEPROM. It is fabricated with Intersil’s proprietary, textured poly floating gate technology, providing a highly reliable 5V only nonvolatile memory.
The X28HC256 supports a 128-byte page write operation, effectively providing a 24µs/byte write cycle, and enabling the entire memory to be typically rewritten in less than 0.8s. The X28HC256 also features span style="text-decoration: overline"DATA/span polling and Toggle bit polling, two methods of providing early end of write detection. The X28HC256 also supports the JEDEC standard software data protection feature for protecting against inadvertent writes during power-up and power-down.
Endurance for the X28HC256 is specified as a minimum 100,000 write cycles per byte and an inherent data retention of 100 years

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Memory Chips
Product Number X28HC256SIZ-12
Product Name 256k, 32k x 8-Bit, 5V, Byte Alterable EEPROM
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers