"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-TSSOP (0.173"", 4.40mm Width)"
IC RTC CLK/CALENDAR I2C 14-TSSOP
IC RTC CLK/CALENDAR I2C 14-TSSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-TSSOP (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | X1228V14-4.5A-ND | X1228V14-4.5A | X1228V14-4.5A | X1228V14-4.5A |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |