Renesas Electronics Corporation Real Time Clocks X1228S14IZ

Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - X1228S14IZ-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
X1228S14IZ-ND
Real Time Clocks X1228S14IZ-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-X1228S14IZ
Clock and Timing IC 690-X1228S14IZ
IC RTC CLK/CALENDAR I2C 14SOIC Product overview: X1228S14IZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1228S14IZ can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 14SOIC Product overview: X1228S14IZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-X1228S14IZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - X1228S14IZ
1280704-X1228S14IZ
Clock/Timing - Clock/Timing - Real Time Clocks - X1228S14IZ 1280704-X1228S14IZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1280704-X1228S14IZ Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, Supervisor, Watchdog Timer Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: X1228 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V Supply Voltage , Battery: 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1280704-X1228S14IZ
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: X1228
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 1.8V ~ 5.5V

Buy Now
Clock/Timing - Real Time Clocks - X1228S14IZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
X1228S14IZ
Clock/Timing - Real Time Clocks X1228S14IZ
IC RTC CLK/CALENDAR I2C 14-SOIC

IC RTC CLK/CALENDAR I2C 14-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - X1228S14IZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
X1228S14IZ
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks X1228S14IZ
IC RTC CLK/CALENDAR I2C 14-SOIC

IC RTC CLK/CALENDAR I2C 14-SOIC

Supplier's Site
Real Time Clocks - X1228S14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1228S14IZ
Real Time Clocks X1228S14IZ
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Real Time Clocks - X1228S14IZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
X1228S14IZ
Real Time Clocks X1228S14IZ
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Real Time Clocks - X1228S14IZ - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
X1228S14IZ
Real Time Clocks X1228S14IZ
IC RTC CLK/CALENDAR I2C 14-SOIC

IC RTC CLK/CALENDAR I2C 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number X1228S14IZ-ND 690-X1228S14IZ 1280704-X1228S14IZ X1228S14IZ X1228S14IZ X1228S14IZ X1228S14IZ
Product Name Real Time Clocks Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - X1228S14IZ Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount SOIC Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC; Surface Mount
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data