Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | X1227S8T1 | X1227S8T1 | X1227S8T1 |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |