Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
IC PLL CLK DRIVER 3.3V 24-TSSOP
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | VF2510BGLN-ND | VF2510BGLN | VF2510BGLN |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts |