Renesas Electronics Corporation Application Specific Clock/Timing VF2510BGILF

Description
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
Datasheet
Description
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - VF2510BGILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
VF2510BGILF
Application Specific Clock/Timing VF2510BGILF
Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP

Memory, SDRAM DIMM Clock Buffer/Driver, Multiplexer IC 200MHz 1 Output 24-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - VF2510BGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
VF2510BGILF
Clock/Timing - Application Specific VF2510BGILF
IC PLL CLK DRIVER 3.3V 24-TSSOP

IC PLL CLK DRIVER 3.3V 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number VF2510BGILF VF2510BGILF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28401OC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2309CZXI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers