LVDS Serializer 0.45V 144-Pin TQFP Product overview: V105ADAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.45V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-V105ADAG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968902-V105ADAG
Length: 20 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 10
Power Dissipation: 1.15 W
Thickness: 1.4 mm
Number of Drivers: 10
Number of Pins: 144
Number of Receivers: 35
Width: 20 mm
Categories: Interface - Specialized
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 754-V105ADAG | 968902-V105ADAG |
| Product Name | 0.45V Interface Transceiver IC | Interface - Interface - Specialized - V105ADAG |
| Device Type | Transceiver | Receiver; Sensor Interface; Storage Interface |
| Features | RoHS | RoHS |
| Pd | 1.15 milliwatts | 1150 milliwatts |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |