Renesas Electronics Corporation RF Switches UPG2415T6X-E2-A

Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON
Datasheet
Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2415T6X-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2415T6X-E2-A
RF Switches UPG2415T6X-E2-A
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2415T6X-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 6000 MHz
Insertion Loss 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details