Renesas Electronics Corporation RF Switches UPG2409T6X-E2-A

Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON
Datasheet
Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2409T6X-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2409T6X-E2-A
RF Switches UPG2409T6X-E2-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2409T6X-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 6000 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details