Renesas Electronics Corporation RF Switches UPG2408TK-E2-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold
Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2408TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2408TK-E2-A
RF Switches UPG2408TK-E2-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2408TK-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz
Insertion Loss 0.5600 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
RF Switches - 2312-QPC8015QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details