Renesas Electronics Corporation RF Switches UPG2408TB-E4-A

Description
RF Switch IC
Datasheet
Description
RF Switch IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2408TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2408TB-E4-A
RF Switches UPG2408TB-E4-A
RF Switch IC

RF Switch IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2408TB-E4-A
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details