Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
RENESAS ELECTRONICS CORPORATION
UPG2185T6R-E2-A -- RF SWITCHES
Renesas Electronics Corporation
RF Switches
UPG2185T6R-E2-A
Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2185T6R-E2-A
RF Switches
UPG2185T6R-E2-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
UPG2185T6R-E2-A
Product Name
RF Switches
Operating Temperature
-40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω
ZFSWA2R-63DRB+
Specs
Operating Temperature
-55 to 100 C (-67 to 212 F)
Frequency Range
500 to 6000 MHz
Insertion Loss
1 to 2.6 dB
View Details
2
suppliers
RS Components, Ltd.
RF ICs
1904557
Specs
Package Type
Thin qfn
View Details
Crane Aerospace & Electronics
Switches and Switch Matrices
T-ISLT-2-2134
Specs
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details
Marki Microwave LLC
0.1-20 GHz Surface Mount High Power SPDT Switch
MSW2-1002HLGA
Specs
Package Type
Surface Mount
Frequency Range
100 to 20000 MHz
View Details