Renesas Electronics Corporation RF Switches UPG2031TQ-E1-A

Description
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)
Datasheet
Description
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2031TQ-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2031TQ-E1-A
RF Switches UPG2031TQ-E1-A
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2031TQ-E1-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA - ZT-8SP4T-18SL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details