Renesas Electronics Corporation RF Switches UPG2030TK-E2-A

Description
RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold
Datasheet
Description
RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2030TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2030TK-E2-A
RF Switches UPG2030TK-E2-A
RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold

RF Switch IC 802.15.1/Bluetooth, Cordless Phones, Cellular, PCS, WLL, WLAN SPDT 2.5 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2030TK-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2500 MHz
Insertion Loss 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T - RC-2SP6T-40R - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Switches - 2312-TGS2355-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details