RENESAS ELECTRONICS CORPORATION
UPD8828AD-A -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - IMAGE SENSORS, CAMERA
Renesas Electronics Corporation
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
UPD8828AD-A
Description
CCD IMAGE SENSOR
Description
CCD IMAGE SENSOR
Suppliers
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
UPD8828AD-A
Supplier's Site
Technical Specifications
|
Product Category
|
CMOS Image Sensors |
|
Product Number
|
UPD8828AD-A |
|
Product Name
|
Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
|
Package Type
|
22-CDIP (0.400, 10.16mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Horizontal Pixels
656
Supply Voltage
3.465 V
Frame Rate
60 fps
View Details
Hamamatsu Photonics Europe
Horizontal Pixels
512
Pixel Size
2500 µm (98.43 mils)
View Details
Image Sensor Type
Color
Array Type
Linear Array
Horizontal Pixels
16000
View Details