Renesas Electronics Corporation Ethernet Interface - UPD800232F1-014-HN2-A UPD800232F1-014-HN2-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057745-UPD800232F1- 014-HN2-A Mounting: SMD (SMT) Number of Pins: 304 Categories: Ethernet Interface Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 1.21 W
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057745-UPD800232F1- 014-HN2-A Mounting: SMD (SMT) Number of Pins: 304 Categories: Ethernet Interface Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 1.21 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Interface - UPD800232F1-014-HN2-A - 1057745-UPD800232F1-014-HN2-A - Win Source Electronics
Laguna Hills, CA, United States
Ethernet Interface - UPD800232F1-014-HN2-A
1057745-UPD800232F1-014-HN2-A
Ethernet Interface - UPD800232F1-014-HN2-A 1057745-UPD800232F1-014-HN2-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057745-UPD800232F1- 014-HN2-A Mounting: SMD (SMT) Number of Pins: 304 Categories: Ethernet Interface Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 1.21 W

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057745-UPD800232F1-014-HN2-A
Mounting: SMD (SMT)
Number of Pins: 304
Categories: Ethernet Interface
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 1.21 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1057745-UPD800232F1-014-HN2-A
Product Name Ethernet Interface - UPD800232F1-014-HN2-A
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 1730305 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Octal bus transceiver; 3-state - 74AHC245BQ/GX - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details