Renesas Electronics Corporation 16-bit 16BIT 96KB Embedded Microcontroller MCU UPD78F1507AGF-GAT-AX

Description
IC MCU 16BIT 96KB FLASH 128LQFP Product overview: UPD78F1507AGF-GAT-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1507AGF-GA T-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 96KB FLASH 128LQFP Product overview: UPD78F1507AGF-GAT-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1507AGF-GA T-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-UPD78F1507AGF-GAT-AX
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-UPD78F1507AGF-GAT-AX
IC MCU 16BIT 96KB FLASH 128LQFP Product overview: UPD78F1507AGF-GAT-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1507AGF-GA T-AX can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 128LQFP Product overview: UPD78F1507AGF-GAT-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1507AGF-GAT-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - UPD78F1507AGF-GAT-AX - 043482-UPD78F1507AGF-GAT-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F1507AGF-GAT-AX
043482-UPD78F1507AGF-GAT-AX
Embedded - Embedded - Microcontrollers - UPD78F1507AGF-GAT-AX 043482-UPD78F1507AGF-GAT-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 043482-UPD78F1507AGF -GAT-AX Packaging: Tray Core Processor: 78K/0R Number of I/O: 76 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 128-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Renesas Electronics America
Win Source Part Number: 043482-UPD78F1507AGF-GAT-AX
Packaging: Tray
Core Processor: 78K/0R
Number of I/O: 76
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 128-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F1507AGF-GAT-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F1507AGF-GAT-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F1507AGF-GAT-AX
IC MCU 16BIT 96KB FLASH 128LQFP

IC MCU 16BIT 96KB FLASH 128LQFP

Supplier's Site
Microcontrollers - UPD78F1507AGF-GAT-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F1507AGF-GAT-AX
Microcontrollers UPD78F1507AGF-GAT-AX
78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH

78K/0R 78K0R/Lx3 Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F1507AGF-GAT-AX 043482-UPD78F1507AGF-GAT-AX UPD78F1507AGF-GAT-AX UPD78F1507AGF-GAT-AX
Product Name 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F1507AGF-GAT-AX Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 6 KB 96 KB 6 KB 6 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tray Other; 128-LQFP QFP; Other; 128-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers