The UPD78F1233GB-GAH-AX is a 16-bit microcontroller from the 78K0R/Ix3 series, operating at a maximum frequency of 40 MHz. It features 32 KB of on-chip flash memory, which allows for flexible program storage and execution. This microcontroller is designed for a variety of applications, including consumer electronics, industrial automation, and communication devices. The device supports various debugging tools, including the QB-MINI2 on-chip debug emulator, which facilitates hardware and software debugging during application development. Additionally, it is compatible with software tools like SM+ for 78K0R and ID78K0R-QB, enhancing development efficiency through simulation and integrated debugging capabilities. Engineers should consider this microcontroller for projects requiring a reliable and efficient processing unit with ample memory and robust debugging support.
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
78K/0R 78K0R/Ix3 Microcontroller IC 16-Bit 40MHz 32KB (32K x 8) FLASH
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1233GB-GAH-AX-ND | UPD78F1233GB-GAH-AX | UPD78F1233GB-GAH-AX | UPD78F1233GB-GAH-AX |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 32 KB |