Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F1167AGF UPD78F1167AGF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 735662-UPD78F1167AGF Manufacturer Homepage: www.renesas.com Reference case: LQFP100 Reference Date Code: 1414+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 735662-UPD78F1167AGF Manufacturer Homepage: www.renesas.com Reference case: LQFP100 Reference Date Code: 1414+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F1167AGF - 735662-UPD78F1167AGF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F1167AGF
735662-UPD78F1167AGF
Embedded - Embedded - Microcontrollers - UPD78F1167AGF 735662-UPD78F1167AGF
Manufacturer: Renesas Electronics America Win Source Part Number: 735662-UPD78F1167AGF Manufacturer Homepage: www.renesas.com Reference case: LQFP100 Reference Date Code: 1414+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 735662-UPD78F1167AGF
Manufacturer Homepage: www.renesas.com
Reference case: LQFP100
Reference Date Code: 1414+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microcontroller MCU - 685-UPD78F1167AGF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD78F1167AGF
Embedded Microcontroller MCU 685-UPD78F1167AGF
Product overview: UPD78F1167AGF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1167AGF can be used for catalog matching and distributor lookup.

Product overview: UPD78F1167AGF from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1167AGF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 735662-UPD78F1167AGF 685-UPD78F1167AGF
Product Name Embedded - Embedded - Microcontrollers - UPD78F1167AGF Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers