IC MCU 16BIT 128KB FLASH 80LQFP Product overview: UPD78F1154GC-GAD-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F1154GC-GAD
Microcontroller, 16-Bit, FLASH, UPD78K0 CPU, 20MHz, CMOS, PQFP80
IC MCU 16BIT 128KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F1154GC-GAD-AX | UPD78F1154GC-GAD-AX | UPD78F1154GC-GAD-AX | UPD78F1154GC-GAD-AX |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 8 KB | 8 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Bulk | QFP; Other; LQFP80 | Other; 80-LQFP |