78K/0R 78K0R/Kx3-L Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH
IC MCU 16BIT 32KB FLASH 64BGA
78K/0R 78K0R/Kx3-L Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH
IC MCU 16BIT 32KB FLASH 64BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F1007F1-AN1-A-ND | UPD78F1007F1-AN1-A | UPD78F1007F1-AN1-A | UPD78F1007F1-AN1-A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 12x10b | |||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 32 KB |