IC MCU 8BIT 96KB FLASH SMD
78K/0 78K0/Fx2 Microcontroller IC 8-Bit 20MHz 96KB (96K x 8) FLASH
IC MCU 8BIT 96KB FLASH SMD
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0889AGKA-GAJ-G | UPD78F0889AGKA-GAJ-G | UPD78F0889AGKA-GAJ-G |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 4 KB | 4 KB |