Renesas Electronics Corporation 8-bit 8BIT 60KB 20MHz Embedded Microcontroller MCU UPD78F0886GA(A)-GAM-AX

Description
IC MCU 8BIT 60KB FLASH 48LFQFP / series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LFQFP (7x7) Product overview: UPD78F0886GA(A)-GAM- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0886GA(A)- GAM-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB FLASH 48LFQFP / series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LFQFP (7x7) Product overview: UPD78F0886GA(A)-GAM- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0886GA(A)- GAM-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 60KB 20MHz Embedded Microcontroller MCU - 750-UPD78F0886GA(A)-GAM-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB 20MHz Embedded Microcontroller MCU
750-UPD78F0886GA(A)-GAM-AX
8-bit 8BIT 60KB 20MHz Embedded Microcontroller MCU 750-UPD78F0886GA(A)-GAM-AX
IC MCU 8BIT 60KB FLASH 48LFQFP / series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LFQFP (7x7) Product overview: UPD78F0886GA(A)-GAM- AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0886GA(A)- GAM-AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 48LFQFP / series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LFQFP (7x7) Product overview: UPD78F0886GA(A)-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 20MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-UPD78F0886GA(A)-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1000987-UPD78F0886GA(A)-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1000987-UPD78F0886GA(A)-GAM-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers 1000987-UPD78F0886GA(A)-GAM-AX
Win Source Part Number: 1000987-UPD78F0886GA (A)-GAM-AX Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 78K0/Fx2 Speed: 20MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: 3-Wire SIO, CANbus, I²C, LINbus, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 9x10b SAR Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LFQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSUPD78F0886GA(A )-GAM-AX,2156-UPD78F 0886GA(A)-GAM-AX

Win Source Part Number: 1000987-UPD78F0886GA(A)-GAM-AX
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0/Fx2
Speed: 20MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: 3-Wire SIO, CANbus, I²C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 9x10b SAR
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSUPD78F0886GA(A)-GAM-AX,2156-UPD78F0886GA(A)-GAM-AX

Buy Now Datasheet
Microcontrollers - UPD78F0886GA(A)-GAM-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0886GA(A)-GAM-AX
Microcontrollers UPD78F0886GA(A)-GAM-AX
78K0/Fx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LFQFP (7x7)

78K0/Fx2 Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 750-UPD78F0886GA(A)-GAM-AX 1000987-UPD78F0886GA(A)-GAM-AX UPD78F0886GA(A)-GAM-AX
Product Name 8-bit 8BIT 60KB 20MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 3 KB 60 KB 3 KB
Package Type Other; Bulk QFP; Other; 48-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL8R25M4CAFXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details